EN
  • EN
  • DE
  • IT

IKCM30F60GA

Part No IKCM30F60GA
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Control Integrated POwer System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185353-IKCM30F60GA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKCM30F60GA CAD Model

Description

Infineon Technologies IKCM30F60GA Intelligent Power Module (IPM) The Infineon Technologies IKCM30F60GA is a 600 V, 30 A three-phase intelligent power module (IPM) based on TRENCHSTOP™ IGBTs in a DIP-36x21 package. It is a fully integrated compact inverter solution that provides excellent electrical performance, thermal conduction, and electrical isolation for home appliances and industrial drives.

The IKCM30F60GA integrates three TRENCHSTOP™ IGBTs, three anti-parallel diodes, an optimized SOI gate driver, and a built-in NTC temperature sensor. This high level of integration simplifies system design and reduces the number of external components required, resulting in a smaller and more cost-effective overall system.

The IKCM30F60GA features a number of key features, including:

High efficiency and low power dissipation Excellent thermal performance Comprehensive protection features, including overvoltage, undervoltage, overcurrent, and short-circuit protection Easy to use and program Compact and lightweight package The IKCM30F60GA is ideal for a wide range of applications, including:

Home appliances: refrigerators, washing machines, air conditioners, etc. Industrial drives: fans, pumps, compressors, etc. Renewable energy: solar inverters, wind inverters, etc. Electric vehicles: traction inverters, auxiliary converters, etc. Benefits of the IKCM30F60GA IPM The IKCM30F60GA IPM offers a number of benefits over traditional discrete power transistor solutions, including:

Improved efficiency: The IKCM30F60GA is highly optimized for efficiency, with low switching losses and conduction losses. This can result in significant energy savings over the lifetime of the product. Reduced system size and cost: The IKCM30F60GA integrates all of the essential components required for a three-phase inverter in a single package. This reduces the number of external components required, resulting in a smaller and more cost-effective overall system. Improved reliability: The IKCM30F60GA is a highly reliable device, with comprehensive protection features to prevent damage from overvoltage, undervoltage, overcurrent, and short-circuit conditions. Easy to use and program: The IKCM30F60GA is easy to use and program, with a variety of control options available. This makes it ideal for a wide range of applications, from simple to complex. Applications of the IKCM30F60GA IPM The IKCM30F60GA IPM is ideal for a wide range of applications, including:

Home appliances: The IKCM30F60GA can be used to control the motors in a variety of home appliances, such as refrigerators, washing machines, and air conditioners. This can help to improve the efficiency and reliability of these appliances. Industrial drives: The IKCM30F60GA can also be used to control the motors in a variety of industrial applications, such as fans, pumps, and compressors. This can help to improve the efficiency and reliability of these industrial drives. Renewable energy: The IKCM30F60GA can be used to control the inverters in solar and wind power systems. This can help to improve the efficiency and reliability of these renewable energy systems. Electric vehicles: The IKCM30F60GA can be used to control the traction inverters and auxiliary converters in electric vehicles. This can help to improve the efficiency and reliability of these electric vehicles. Conclusion The Infineon Technologies IKCM30F60GA intelligent power module (IPM) is a highly integrated and efficient solution for a wide range of applications, including home appliances, industrial drives, renewable energy, and electric vehicles. It offers a number of benefits over traditional discrete power transistor solutions, including improved efficiency, reduced system size and cost, improved reliability, and ease of use and programming.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us
ON Semiconductor
3 PHASE INVERTER IPM
Lowest to $39.1412
ON Semiconductor
IPM SPMS 600V 4A F256-MOD23
Lowest to $8.0436
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Lowest to $130.7662
STMicroelectronics
HIGH EFFICIENCY, HIGH-SIDE SWITC
Lowest to $7.3767
Powerex Inc.
MOD IPM L1 100A 600V / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $32.8422
Powerex Inc.
MOD IPM 6-PAC L1 150A 600V / Power Driver Module IGBT 3 Phase 600 V 150 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2830 $61.1320
9+ $12.5399 $112.8591
14+ $12.1480 $170.0720
20+ $11.7561 $235.1220
25+ $11.3642 $284.1050
33+ $10.1886 $336.2238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,924 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess