EN
  • EN
  • DE
  • IT

NFA50460R4B

Part No NFA50460R4B
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IPM SPMS 600V 4A F256-MOD23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series Motion SPM® 5
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 4 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 23-PowerDIP Module (0.551", 14.00mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376930-NFA50460R4B
Ultra Librarian 3D Model Ultra Librarian NFA50460R4B CAD Model

Description

Introducing the NFA50460R4B from ON Semiconductor

The NFA50460R4B is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is a perfect solution for a wide range of applications requiring efficient power management and conversion.

Key Features

  • High Efficiency: The NFA50460R4B boasts an impressive efficiency rating, ensuring minimal power loss during operation and making it ideal for energy-sensitive applications.
  • Robust Power Handling: With its capability to handle significant power levels, this device is suitable for high-demand systems, providing reliable performance even under strenuous conditions.
  • Compact Design: The compact footprint of the NFA50460R4B allows it to fit into tight spaces, making it a versatile choice for space-constrained applications.
  • Thermal Management: Engineered with thermal management in mind, this product maintains a stable operating temperature, thereby extending its lifespan and reliability.
  • Integrated Protection Features: The NFA50460R4B includes a range of built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding your system from potential damage.

Applications

The versatility of the NFA50460R4B allows it to be used in various applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NFA50460R4B is no exception, having undergone rigorous testing and quality assurance processes to ensure it meets the needs of even the most demanding applications.

Environmentally Friendly

With a focus on sustainability, the NFA50460R4B is designed with eco-friendly materials and complies with international environmental regulations, making it a responsible choice for manufacturers looking to reduce their ecological footprint.

Whether you're designing a new system or upgrading an existing one, the NFA50460R4B from ON Semiconductor is a superior choice that offers unmatched performance, durability, and energy efficiency.

You May Also Be Interested in

Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $8.7970
Powerex Inc.
MOD IPM L1 100A 600V / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
ON Semiconductor
3 PHASE INVERTER IPM / Power Driver Module IGBT 3 Phase Inverter 650 V 30 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Lowest to $42.8812
Powerex Inc.
MOD IPM L-SER 6PAC IPM 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 6PAC IPM 1200V 50A
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
Infineon Technologies
IC MOD PWR HY 600V 20A 29PWRSSIP
Lowest to $118.2720
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Lowest to $130.7662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0436 $72.3924
20+ $6.5999 $131.9980
31+ $6.3930 $198.1830
42+ $6.1873 $259.8666
55+ $5.9816 $328.9880
73+ $5.3620 $391.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,248 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess