EN
  • EN
  • DE
  • IT

PM50CLA120

Part No PM50CLA120
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description MOD IPM L-SER 6PAC IPM 1200V 50A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Powerex Inc.
Series Intellimodâ„¢
Package Bulk
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 50 A
Voltage 1.2 kV
Voltage - Isolation 2500VDC
Mounting Type Chassis Mount
Package / Case Power Module
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1379504-PM50CLA120
Ultra Librarian 3D Model Ultra Librarian PM50CLA120 CAD Model

Description

The Powerex Inc. PM50CLA120 is a 3-phase IGBT power driver module with a voltage rating of 1.2kV and a current rating of 50A manufactured by Powerex Inc.

  • Voltage Rating: 1.2kV
  • Current Rating: 50A
  • Series: Intellimodâ„¢
  • Voltage Isolation: 2500VDC
  • Mounting Type: Chassis Mount

You May Also Be Interested in

STMicroelectronics
SLLIMM 2ND SERIES IPM, 3-PHASE I
Lowest to $11.1429
Powerex Inc.
MOD IPM L-SER 6PAC IPM 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
ON Semiconductor
MOD IPM 3-PH INVERTER 29DIP / Power Driver Module IGBT 3 Phase 650 V 20 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Lowest to $21.6306
Infineon Technologies
IC MOD PWR HY 600V 20A 29PWRSSIP
Lowest to $118.2720
Powerex Inc.
MOD IPM 6-PAC L1 50A 600V / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
Powerex Inc.
MOD IPM 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $32.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess