EN
  • EN
  • DE
  • IT

STGIB10CH60TS-LZ

Part No STGIB10CH60TS-LZ
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM 2ND SERIES IPM, 3-PHASE I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376929-STGIB10CH60TS-LZ
Ultra Librarian 3D Model Ultra Librarian STGIB10CH60TS-LZ CAD Model

Description

STGIB10CH60TS-LZ - An Advanced IGBT Module from STMicroelectronics

The STGIB10CH60TS-LZ is a sophisticated insulated gate bipolar transistor (IGBT) module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance module is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and it is specifically engineered to meet the needs of a wide range of high-efficiency applications such as motor drives, home appliances, fans, and other low-power motor control applications.

Constructed with state-of-the-art technology, the STGIB10CH60TS-LZ IGBT module integrates a three-phase inverter consisting of six IGBTs with a co-packed freewheeling diode for each IGBT. This integration not only simplifies the design and reduces the size of the overall system but also enhances performance by minimizing power losses and improving thermal management.

The module is characterized by its very low conduction and switching losses, which are essential for energy-saving applications. It boasts an optimized trade-off between switching performance and conduction losses, making it highly efficient for a variety of power levels. The device operates at a maximum junction temperature of 150°C, providing a robust solution for challenging thermal environments.

One of the key features of the STGIB10CH60TS-LZ is its built-in temperature sensing capability, which allows for real-time monitoring of the module's temperature, thus ensuring protection and reliability in operation. Additionally, the module's short-circuit ruggedness is designed to withstand demanding conditions, further enhancing its reliability.

The package of the STGIB10CH60TS-LZ is designed for optimal electrical insulation and heat dissipation. It comes in a compact, fully isolated package that is easy to mount and compatible with various assembly processes. This feature, combined with its low EMI emissions and high noise immunity, makes it an excellent choice for compact and sensitive electronic assemblies.

In summary, the STGIB10CH60TS-LZ from STMicroelectronics represents a blend of efficiency, reliability, and innovation, making it a top choice for designers looking to create compact, energy-efficient, and high-performing motor control systems.

You May Also Be Interested in

Infineon Technologies
PFC INTEGRATED IPM
Lowest to $29.3373
ON Semiconductor
VR14 30A PQFN45 POWER STA
Need more? Email Us
ON Semiconductor
IC PWR MOD 750V 820A SSDC33 / Power Driver Module IGBT 3 Phase Inverter 750 V 820 A Module
Lowest to $731.5064
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us
Powerex Inc.
MOD IPM L1 100A 600V / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
Infineon Technologies
IC MOD PWR HY 600V 20A 29PWRSSIP
Lowest to $118.2720
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
ON Semiconductor
MOD IPM 3-PH INVERTER 29DIP / Power Driver Module IGBT 3 Phase 650 V 20 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Lowest to $21.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2266 $56.9064
9+ $11.6731 $105.0579
14+ $11.3083 $158.3162
19+ $10.9435 $207.9265
24+ $10.5787 $253.8888
32+ $9.4844 $303.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,652 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess