EN
  • EN
  • DE
  • IT

PTF10157

Part No PTF10157
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086289-PTF10157
Categories RF Amplifiers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTF10157 CAD Model

Description

The PTF10157 is an LDMOS power transistor manufactured by Infineon Technologies. It's designed for high-power RF applications, offering excellent gain and ruggedness.

Applications

  • Professional mobile radio (PMR)
  • Land mobile radio (LMR)
  • Broadcast transmitters
  • Industrial heating, welding and drying
  • Medical applications (MRI, etc.)

Features

  • Frequency Range: Up to 500 MHz
  • Power Output: Typically 150W CW
  • Gain: Typically 20 dB
  • Supply Voltage: Typically 28 V
  • High Efficiency: Optimized for efficient power amplification
  • Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio)
  • LDMOS Technology: Provides excellent linearity and reliability

Benefits

  • High Power Amplification: Delivers significant power output for demanding RF applications.
  • Excellent Gain: Reduces the drive power required, simplifying system design.
  • Rugged Performance: Withstands mismatched loads and other challenging operating conditions.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Reliable Operation: LDMOS technology ensures long-term reliability and consistent performance.

Additional Details

The PTF10157 LDMOS power transistor is typically used in Class AB or Class C amplifier configurations. Proper heat sinking is essential to maintain the transistor's operating temperature within safe limits. The transistor is designed for ease of use and requires minimal external components for biasing and matching.

Infineon Technologies provides detailed datasheets and application notes to assist designers in using the PTF10157 effectively. The transistor is available in a variety of packages to suit different mounting and cooling requirements.

You May Also Be Interested in

Mini-Circuits
IC AMP LTE 4GHZ-18GHZ MC1631-1
Lowest to $54.1077
Broadcom Limited
IC AMP ISM 20MHZ-2.8GHZ 200 MIL
Need more? Email Us
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $1.2807
Broadcom Limited
IC AMP ISM 0HZ-900MHZ 36 MICRO-X
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess