EN
  • EN
  • DE

NVH820S75L4SPB

Part No NVH820S75L4SPB
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IC PWR MOD 750V 820A SSDC33 / Power Driver Module IGBT 3 Phase Inverter 750 V 820 A Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series -
Package Tray
Type IGBT
Configuration 3 Phase Inverter
Current 820 A
Voltage 750 V
Voltage - Isolation 4200VDC
Mounting Type Chassis Mount
Package / Case Module
Base Product Number NVH820
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353322-NVH820S75L4SPB
Ultra Librarian 3D Model Ultra Librarian NVH820S75L4SPB CAD Model

Description

The NVH820S75L4SPB is a state-of-the-art power semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of power management solutions, tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High Voltage Capability: The NVH820S75L4SPB is designed to handle high voltages, making it suitable for a variety of industrial, automotive, and telecommunication applications.
  • Low On-Resistance: With its low R<sub>DS(on), this device ensures minimal power loss during operation, enhancing the overall efficiency of the system it is integrated into.
  • Fast Switching Speed: The fast switching capabilities of the NVH820S75L4SPB allow for efficient operation at high frequencies, which is critical for power conversion applications.
  • Robust Thermal Performance: The device is encapsulated in a package that provides excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The NVH820S75L4SPB is versatile and can be used across a wide range of applications. Its robust design makes it particularly well-suited for:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Automotive Applications
  • Renewable Energy Systems
  • Power Management Modules

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NVH820S75L4SPB is built with the highest manufacturing standards, ensuring that it meets the rigorous reliability requirements of industrial and automotive markets. Each device undergoes thorough testing and quality control processes to guarantee performance and longevity.

Environmental Considerations

Aligned with ON Semiconductor's dedication to environmental stewardship, the NVH820S75L4SPB complies with various environmental regulations. It is designed to minimize power consumption and reduce energy waste, contributing to more sustainable electronic solutions.

With its robust design, efficient performance, and compliance with environmental standards, the NVH820S75L4SPB from ON Semiconductor represents a reliable and eco-friendly choice for power management in a diverse array of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $653.1307 $653.1307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess