EN
  • EN
  • DE

FDMF5175

Part No FDMF5175
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description VR14 30A PQFN45 POWER STA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type MOSFET
Configuration 3 Phase
Current 30 A
Voltage 25 V
Voltage - Isolation -
Mounting Type Surface Mount
Package / Case 25-PowerWFQFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376865-FDMF5175
Ultra Librarian 3D Model Ultra Librarian FDMF5175 CAD Model

Description

ON Semiconductor FDMF5175 Smart Power Stage Module

The ON Semiconductor FDMF5175 is a highly integrated smart power stage module designed for high-performance power conversion applications. This advanced power solution combines a driver IC, a high-side MOSFET, and a low-side MOSFET in a compact PQFN package, delivering exceptional efficiency and power density to meet the requirements of modern electronic systems.

Key Features

  • High-Efficiency Power Conversion: The FDMF5175 utilizes state-of-the-art trench MOSFET technology, ensuring high efficiency across a wide range of load conditions.
  • Integrated Driver: The module includes an optimized driver IC, which simplifies the design and reduces external component count.
  • Optimized for Fast Switching: The device is engineered to support fast switching frequencies, enhancing performance in applications such as synchronous buck converters.
  • Thermal Management: The FDMF5175 features excellent thermal performance due to its exposed pad PQFN package, which aids in heat dissipation.
  • Protection Features: The module incorporates a range of protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring safe and reliable operation.
  • Compact Footprint: With its space-saving 5x5 mm PQFN package, the FDMF5175 is ideal for applications where board space is at a premium.

Applications

The FDMF5175 is suitable for a wide array of applications that demand high efficiency and power density, such as:

  • Server and Telecom Power Supplies
  • DC-DC Converters
  • Computing and Storage Systems
  • Networking Equipment
  • Point of Load (POL) Modules

Conclusion

ON Semiconductor's FDMF5175 smart power stage module represents a leap forward in power conversion technology. By integrating essential components into a single package, it offers designers a highly efficient, compact, and reliable solution for their high-density power applications. The FDMF5175's robust feature set and versatile application range make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess