EN
  • EN
  • DE

IKCM15F60GA

Part No IKCM15F60GA
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Control Integrated POwer System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185351-IKCM15F60GA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKCM15F60GA CAD Model

Description

The IKCM15F60GA is an intelligent power module (IPM) from Infineon Technologies designed for motor drive applications. This module integrates multiple IGBTs and driver ICs into a single package, simplifying the design and assembly of motor control systems.

Applications

  • Washing Machines
  • Air Conditioners
  • Refrigerators
  • Industrial Motor Drives
  • Fan Motors

Features

  • Integrated Gate Drivers: Simplifies design and reduces component count.
  • Short-Circuit Protection: Protects the module and the driven motor from damage.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Over-Temperature Protection: Shuts down the module to prevent thermal damage.
  • Bootstrap Diodes: Integrated bootstrap diodes simplify high-side gate driving.
  • Low Thermal Resistance: Enables efficient heat dissipation.

Benefits

  • Simplified Design: Reduces design effort and time-to-market.
  • Increased Reliability: Integrated protection features enhance system robustness.
  • Compact Size: Reduces the overall size of the motor drive system.
  • Improved Efficiency: Optimized gate drivers minimize switching losses.
  • Lower System Cost: Reduces component count and assembly costs.

Additional Details

The IKCM15F60GA integrates six IGBTs in a three-phase inverter configuration along with the necessary gate drivers and protection circuitry. The integrated gate drivers are optimized for low switching losses and efficient operation. The short-circuit protection feature quickly shuts down the IGBTs in the event of a short circuit, preventing damage to the module and the connected motor. The under-voltage lockout (UVLO) feature ensures that the module only operates when the supply voltage is sufficient, preventing erratic behavior and potential damage. The over-temperature protection feature monitors the module's temperature and shuts it down if it exceeds a safe operating limit. The integrated bootstrap diodes simplify the design of the high-side gate drivers, reducing the need for external components. The module's low thermal resistance allows for efficient heat dissipation, enabling operation at higher power levels. This IPM is typically packaged in a compact package, facilitating easy mounting and integration into motor drive systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,754 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess