EN
  • EN
  • DE

NFAM3065L4B

Part No NFAM3065L4B
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description 3 PHASE INVERTER IPM / Power Driver Module IGBT 3 Phase Inverter 650 V 30 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series -
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 30 A
Voltage 650 V
Voltage - Isolation 2500Vrms
Mounting Type -
Package / Case 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Base Product Number NFAM3065
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353669-NFAM3065L4B
Ultra Librarian 3D Model Ultra Librarian NFAM3065L4B CAD Model

Description

The NFAM3065L4B is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient power and signal management solutions. Designed for advanced power management applications, this MOSFET features the latest technology for optimized battery life, thermal performance, and efficiency.

Key Features

  • Low R<sub>DS(on): The NFAM3065L4B boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High Current Capability: With its ability to handle high currents, this MOSFET is well-suited for demanding applications such as motor control, inverters, and high-performance computing.
  • Enhanced Power Density: The compact design of the NFAM3065L4B allows for a smaller footprint without sacrificing power, enabling more compact and power-dense designs.
  • Robust Thermal Performance: Optimized for thermal stability, the NFAM3065L4B can operate at higher temperatures, ensuring reliability and longevity even under stressful conditions.
  • Fast Switching Speed: The device's fast switching capabilities reduce transition losses and improve response times in applications requiring rapid power modulation.

Applications

The NFAM3065L4B is versatile and can be used in a wide array of applications. Its performance characteristics make it particularly useful in:

  • Power Supply Modules
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Automotive Applications
  • High-performance Computing

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NFAM3065L4B is manufactured in state-of-the-art facilities, ensuring that each component meets rigorous performance and durability criteria. Customers can trust the NFAM3065L4B for consistent performance and dependability in their critical power management applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2868 $76.5736
4+ $31.4149 $125.6596
5+ $30.4331 $152.1655
7+ $29.4514 $206.1598
9+ $28.4697 $256.2273
12+ $25.5246 $306.2952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess