EN
  • EN
  • DE

NFAM5065L4B

Part No NFAM5065L4B
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description 3 PHASE INVERTER IPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196686-NFAM5065L4B
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Power Driver Modules
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 50 A
Voltage - Isolation 2500Vrms
Package / Case 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Ultra Librarian 3D Model Ultra Librarian NFAM5065L4B CAD Model

Description

The ON Semiconductor NFAM5065L4B is a high-performance N-Channel Power MOSFET designed for a wide range of applications, including power management, motor control, and power conversion. This MOSFET utilizes advanced technology to provide excellent on-state resistance and switching performance, making it an ideal choice for high-efficiency power systems.

Key Features

  • Low On-Resistance: The NFAM5065L4B features a low on-state resistance (R<sub>DS(on)) of 6.5 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 48 A, this MOSFET can handle high current applications with ease.
  • Robust Thermal Performance: Its maximum junction temperature of 175°C and a power dissipation of 79 W ensure reliable operation under high thermal conditions.
  • Fast Switching Speed: The device offers fast switching speeds, which is beneficial in reducing switching losses and improving performance in high-frequency applications.
  • Gate Charge Optimization: Optimized gate charge (Q<sub>G) helps to reduce switching energy losses, especially in applications where high switching frequencies are required.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Automotive Applications
  • Power Management Systems

Package and Reliability

The NFAM5065L4B comes in a compact, surface-mountable D2PAK (TO-263) package, which is suitable for automated assembly processes and saves board space. The device is also characterized by its ruggedness and reliability, with features such as a 100% avalanche tested design and high resistance to thermal and mechanical stress.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NFAM5065L4B is compliant with RoHS (Restriction of Hazardous Substances) and Halogen-Free standards, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9475 $69.8950
5+ $28.6747 $143.3735
7+ $27.7787 $194.4509
9+ $26.8826 $241.9434
12+ $25.9865 $311.8380
15+ $23.2982 $349.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess