EN
  • EN
  • DE

FNC42060F2

Part No FNC42060F2
Manufacturer Fairchild/ON Semiconductor
Catalog Power Drivers - Modules
Description Motion SPMR 45 Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series Motion SPM 45
Type IGBT
Configuration 3 Phase
Current 20A
Voltage 600V
Voltage - Isolation 2000Vrms
Package 26-PowerDIP Module (1.024", 26.00mm)
Win Source Part Number 1174928-FNC42060F2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 72
Family Name FNC42060F
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian FNC42060F2 CAD Model

Description

The FNC42060F2 is part of the Motion SPM 45 series manufactured by Fairchild/ON Semiconductor.

  • Type: IGBT
  • Voltage: 600V
  • Current: 20A
  • Configuration: 3-phase
  • Voltage Isolation: 2000Vrms
  • Supply and Demand Status: Limited
  • Applications: Automotive, lighting, and sensing & instrumentation

You May Also Be Interested in

Infineon Technologies
IGBT 600V 24MDIP
Lowest to $15.1225
Fairchild/ON Semiconductor
MODULE SPM 600V 30A S32EA / IPM IGBT 600V 30A 32-Pin SPM32-EA Tube
Lowest to $63.0882
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Infineon Technologies
IPM IGBT 600V 10A 19-Pin SIP-1 Tube / IC MOD PWR INTELLIGENT 10A 600V
Lowest to $93.8438
Fairchild/ON Semiconductor
FET 3PH 250V 3.6A MODULE / IPM MOSFET 250V 3.6A 21-Pin DIP Tube
Lowest to $12.6581
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32-AA / Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 1.2KV 10A SPMMC / IPM IGBT 1200V 10A 27-Pin SPMMC Tube
Lowest to $46.2970
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9062 $63.6248
8+ $13.0512 $104.4096
12+ $12.6434 $151.7208
17+ $12.2355 $208.0035
22+ $11.8277 $260.2094
29+ $10.6041 $307.5189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess