EN
  • EN
  • DE

FSB50825AB

Part No FSB50825AB
Manufacturer Fairchild/ON Semiconductor
Catalog Power Drivers - Modules
Description FET 3PH 250V 3.6A MODULE / IPM MOSFET 250V 3.6A 21-Pin DIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series Motion-SPM
Type MOSFET
Configuration 3 Phase
Current 3.6A
Voltage 250V
Voltage - Isolation 1500Vrms
Package 23-PowerDIP Module (0.644", 16.35mm)
Win Source Part Number 774783-FSB50825AB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 180
Family Name FSB50825AB
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian FSB50825AB CAD Model

Description

The Fairchild/ON Semiconductor FSB50825AB is a 3-phase MOSFET module.

  • Voltage Rating: 250V
  • Current Rating: 3.6A
  • Voltage Isolation: 1500Vrms
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Quantity per Package: 180

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Infineon Technologies
IC MOSFET DRIVER
Lowest to $8.2058
STMicroelectronics
IGBT IPM MODULE 14A 600V 38SDIP / IPM IGBT 600V 15A 38-Pin SDIP Tube
Need more? Email Us
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Lowest to $194.1740
Fairchild/ON Semiconductor
MODULE SPM 600V 30A S32EA / IPM IGBT 600V 30A 32-Pin SPM32-EA Tube
Lowest to $63.0882
Infineon Technologies
Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Need more? Email Us
Infineon Technologies
Control Integrated POwer System
Lowest to $9.8913
Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to $6.2349

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6581 $50.6324
10+ $10.3861 $103.8610
15+ $10.0616 $150.9240
21+ $9.7370 $204.4770
27+ $9.4124 $254.1348
36+ $8.4387 $303.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess