EN
  • EN
  • DE

STGIPL14K60-S

Part No STGIPL14K60-S
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description IGBT IPM MODULE 14A 600V 38SDIP / IPM IGBT 600V 15A 38-Pin SDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SLLIMM
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Voltage - Isolation 2500Vrms
Package 38-PowerDIP Module (1.187", 30.15mm)
Win Source Part Number 775039-STGIPL14K60-S
Popularity Medium
Supply and Demand Status Limited
Family Name STGIPL14K60-S
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STGIPL14K60-S CAD Model

Description

STGIPL14K60-S Intelligent Power Module from STMicroelectronics

The STGIPL14K60-S is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics. This high-performance module is engineered to cater to a wide range of applications, particularly focusing on advanced motor drive systems such as those used in washing machines, refrigerators, air conditioners, and small industrial equipment.

Key Features

  • Integrated Design: The STGIPL14K60-S incorporates advanced IGBTs with a freewheeling diode, along with gate drivers and protection features, all within a single, compact package. This integration helps to reduce PCB size and simplifies design, leading to more reliable and efficient systems.
  • High Voltage Rating: With a 600V rating, this IPM can handle the demands of a broad range of high-voltage applications, ensuring robust performance even under strenuous conditions.
  • Current Rating: The device is capable of delivering 15A of continuous current, making it suitable for mid-range power applications.
  • Overcurrent Protection: The module includes sophisticated overcurrent protection, safeguarding the system from potential damage due to excessive current flow.
  • Temperature Monitoring: An integrated temperature sensor provides feedback on the module's operating temperature, allowing for thermal management and protection.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the module operates within safe voltage levels, thereby protecting the circuitry from low-voltage conditions.
  • Optimized for Low Electromagnetic Emissions: The design of the STGIPL14K60-S minimizes electromagnetic interference (EMI), making it suitable for use in environments where EMI could be a concern.

Applications

The versatility of the STGIPL14K60-S allows it to be used in a variety of applications. It is particularly well-suited for:

  • Home appliances such as washing machines and air conditioners
  • Small industrial motor drives
  • Fans and pumps
  • Other automation systems requiring efficient and reliable motor control

With its robust design, comprehensive protection features, and high level of integration, the STGIPL14K60-S from STMicroelectronics represents a highly efficient solution for designers looking to optimize their motor control applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 1.2KV 10A SPMMC / IPM IGBT 1200V 10A 27-Pin SPMMC Tube
Lowest to $46.2970
Infineon Technologies
IC MOSFET DRIVER
Lowest to $8.2058
Fairchild/ON Semiconductor
MODULE SPM 500V 4.8A PQFN / Intelligent Power Module Driver IC
Lowest to $8.7184
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $5.5058
Infineon Technologies
IC MOD PWR HYBRID 600V 10A
Lowest to $9.2446
Infineon Technologies
IPM IGBT 600V 10A 19-Pin SIP-1 Tube / IC MOD PWR INTELLIGENT 10A 600V
Lowest to $93.8438
Infineon Technologies
Control Integrated POwer System
Lowest to $14.3190
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Fairchild/ON Semiconductor
FET 3PH 250V 3.6A MODULE / IPM MOSFET 250V 3.6A 21-Pin DIP Tube
Lowest to $12.6581

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess