EN
  • EN
  • DE

UPSD3234A-40U6

Part No UPSD3234A-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8032 CISC 288KB Flash 5V 80-Pin LQFP Tray / IC MCU 8BIT 288KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 46
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 122609-UPSD3234A-40U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UPSD3234A
Introduction Date March 23, 1998
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPSD3234A-40U6 CAD Model

Description

The UPSD3234A-40U6 from STMicroelectronics is a robust microcontroller unit (MCU) designed for high-performance applications that demand reliable and efficient operation. This powerful MCU is part of the uPSD3200 family, which integrates a 8032 microcontroller core with embedded high-density Flash memory and SRAM, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The device features a fast 8032 microcontroller core with a maximum CPU frequency of 40MHz, providing the computational power necessary to handle complex tasks and algorithms.
  • Memory: Equipped with 3234KB of Flash memory and 256+4KB of SRAM, the UPSD3234A-40U6 offers ample space for program storage and efficient data management. The Flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), adding flexibility to the update process.
  • Flexible I/O: The MCU provides a wide range of I/O options, including general-purpose I/O pins that are configurable to interface with various peripherals and external devices.
  • Communication Interfaces: To support communication requirements, the device includes multiple serial interfaces such as SPI and UART, allowing for easy integration into communication networks.
  • Power Management: With its power-saving modes, the UPSD3234A-40U6 is designed to optimize power consumption, making it suitable for applications with strict energy requirements.

Applications

The versatile nature of the UPSD3234A-40U6 makes it a great fit for a variety of applications. These include:

  • Industrial control systems
  • Automotive control units
  • Home automation systems
  • Office automation equipment
  • Consumer electronics

Package and Quality Assurance

The UPSD3234A-40U6 is offered in a 52-pin PQFP package, which ensures a compact footprint while providing enough pins for extensive functionality. STMicroelectronics is committed to the highest quality standards, and this product is no exception, adhering to stringent quality control measures to ensure reliability and performance in demanding environments.

With its combination of processing power, memory capacity, and versatile peripheral integration, the UPSD3234A-40U6 stands out as a high-quality MCU capable of meeting the rigorous demands of modern electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess