EN
  • EN
  • DE

APA600-FG484A

Part No APA600-FG484A
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 370 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 370 129024 484-BGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 370
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name APA600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911603-APA600-FG484A
Ultra Librarian 3D Model Ultra Librarian APA600-FG484A CAD Model

Description

Microchip Technology's APA600-FG484A FPGA

Introducing the APA600-FG484A, a cutting-edge field-programmable gate array (FPGA) from Microchip Technology, designed to deliver exceptional performance and flexibility for a wide range of applications. As part of Microchip's ProASIC3 series, this device offers a perfect blend of capacity, speed, and low-power consumption, making it an ideal choice for designers looking to balance functionality and power efficiency.

The APA600-FG484A boasts a logic density of 600,000 system gates, providing ample space for complex logic designs and enabling designers to integrate multiple functions into a single chip. This level of integration can significantly reduce system costs, board space, and power consumption, while simultaneously increasing reliability by minimizing the number of components in the system.

Equipped with 144 I/Os, the APA600-FG484A offers extensive interfacing capabilities. Its versatile I/O structure supports various standards, including LVCMOS, LVTTL, and LVDS, ensuring compatibility with a broad range of digital systems. The device is housed in a 484-pin Fine Pitch Ball Grid Array (FBGA) package, which provides a compact footprint and excellent thermal performance.

One of the standout features of the APA600-FG484A is its non-volatile flash technology, which allows for instant-on capabilities, eliminating the need for external configuration memory. This not only simplifies the design but also enhances security, as the configuration cannot be easily copied or tampered with. Additionally, the FPGA is reprogrammable, offering designers the flexibility to update their designs post-deployment to accommodate changes or improvements.

The APA600-FG484A also includes an array of embedded features such as phase-locked loops (PLLs) for clock management and user flash memory, providing designers with additional resources to optimize their system performance. These features, combined with the device's support for single-chip and secure remote field updates, make the APA600-FG484A a versatile and secure solution for a multitude of applications, including industrial control, automotive, consumer electronics, and telecommunications.

With its robust feature set and Microchip's commitment to quality, the APA600-FG484A FPGA represents a smart choice for designers seeking a high-performance, low-power, and secure programmable logic solution.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $363.6364 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess