EN
  • EN
  • DE

IRAMS06UP60B

Part No IRAMS06UP60B
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Type IGBT
Configuration 3 Phase
Current 6A
Voltage 600V
Isolation Voltage 2000Vrms
Dimension 23-PowerSIP Module, 19 Leads, Formed Leads
Win Source Part Number 017406-IRAMS06UP60B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 80
Family Name IRAMS06UP60
Introduction Date October 08, 2004
ECCN EAR99
Country of Origin Vietnam
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRAMS06UP60B CAD Model

Description

The Infineon Technologies 017406-IRAMS06UP60B is a 3 phase IGBT with a voltage of 600V and a current of 6A.

  • Voltage: 600V
  • Current: 6A
  • Isolation Voltage: 2000Vrms
  • Family: IRAMS06UP60
  • Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads
  • Introduction Date: October 08, 2004
  • Status: Obsolete
  • Halogen-Free: No
  • Supply and Demand: Limited
  • Popularity: High
  • Quantity per package: 80

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $7.2253
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess