EN
  • EN
  • DE

ICL7136CMH+D

Part No ICL7136CMH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3 1/2 DIGIT LP 44MQFP  /  LED Driver 44-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Current - Supply 60 µA
Voltage - Supply 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number ICL7136
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-ICL7136CMH+D
Standard Package 96
Win Source Part Number 1064024-ICL7136CMH+D
Ultra Librarian 3D Model Ultra Librarian ICL7136CMH+D CAD Model

Description

Maxim Integrated ICL7136CMH+D Precision ADC

The ICL7136CMH+D from Maxim Integrated is a high-performance, low-power, 3.5 digit analog-to-digital converter (ADC) that offers a full-scale reading of ±1999 counts. Designed with an integrated reference and on-chip clock, this ADC provides a complete and cost-effective solution for applications requiring high-precision measurements. The ICL7136CMH+D is well-suited for battery-operated devices, handheld meters, multimeters, and any other systems where power efficiency and accuracy are crucial.

This device integrates a dual-slope conversion technique which ensures a high level of noise rejection and stability over time and temperature. Its auto-zero cycle guarantees a zero reading for 0 volts input, and it features a polarity indicator for negative readings. The ICL7136CMH+D also incorporates a low-battery indicator to alert the user when the battery voltage falls below a predefined threshold, ensuring reliable operation.

The ICL7136CMH+D operates over a wide supply voltage range of 4.5V to 6.0V, which, combined with its low power consumption, makes it ideal for portable applications. It offers a typical quiescent current of just 1mA, further enhancing its suitability for battery-powered devices. The device's multiplexed BCD output not only simplifies interfacing to seven-segment displays but also allows for easy connection to microprocessors.

Key features of the ICL7136CMH+D include:

  • High-precision analog-to-digital conversion
  • Low power consumption, ideal for battery-operated devices
  • On-chip clock and reference voltage
  • True differential inputs and reference with a common mode rejection ratio (CMRR) of 86dB
  • Overrange and underrange signal outputs
  • Simple digital interface with multiplexed BCD output
  • Guaranteed zero reading for 0V input

The ICL7136CMH+D is available in a 40-pin DIP package, providing easy integration into a wide range of electronic systems. Whether you are designing a precision measurement instrument or upgrading an existing system, the ICL7136CMH+D offers a reliable and cost-effective solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess