EN
  • EN
  • DE

IGCM15F60GA

Part No IGCM15F60GA
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IGBT 600V 24MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Active
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Isolation Voltage 2000Vrms
Dimension 24-PowerDIP Module (1.028", 26.10mm)
Win Source Part Number 55996-IGCM15F60GA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IGCM15F60GA CAD Model

Description

The Infineon Technologies IGBT (Insulated Gate Bipolar Transistor) with a voltage rating of 600V is a 3-phase configuration electronic component that is commonly used in various applications.

  • Current Rating: 15A
  • Isolation Voltage: 2000Vrms
  • Popularity: Highly popular and in demand
  • Dimension: 24-PowerDIP Module (1.028", 26.10mm)
  • Product Status: Active component under the Discrete Semiconductor Products category
  • Applications: Motor drives, power supplies, and inverters

You May Also Be Interested in

Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Fairchild/ON Semiconductor
SMART POWER MODULE 20A SPM32-AA / IPM IGBT 600V 20A 32-Pin SPM32-AA Tube
Lowest to $1.4764
Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to $6.2349
Powerex Inc.
MOD IPM 6-PAC 20A 600V DIP
Lowest to $11.6418
Powerex Inc.
Intellimod™ Module Dual-In-Line Intelligent Power Module (10 Amperes/600 Volts)
Lowest to $19.0909
Fairchild/ON Semiconductor
MODULE SPM 500V 5.3A PQFN / IPM MOSFET 500V 5.3A 27-Pin PQFN EP T/R
Lowest to $5.7643
STMicroelectronics
IGBT IPM MODULE 14A 600V 38SDIP / IPM IGBT 600V 15A 38-Pin SDIP Tube
Need more? Email Us
Mitsubishi
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 1.2KV 10A SPMMC / IPM IGBT 1200V 10A 27-Pin SPMMC Tube
Lowest to $46.2970

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1225 $60.4900
9+ $12.4082 $111.6738
13+ $12.0205 $156.2665
18+ $11.6327 $209.3886
23+ $11.2450 $258.6350
30+ $10.0817 $302.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess