The SB01-15CP-TB is a robust and efficient Schottky Barrier Rectifier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered for high-performance applications that require low forward voltage drop and high surge current capabilities.
Key Features
- Low Forward Voltage Drop: The device features a very low forward voltage drop, which enhances system efficiency, especially in low-voltage applications.
- High Surge Current Capability: It can withstand high surge currents, making it ideal for applications that experience frequent power surges or spikes.
- Power Dissipation: With a power dissipation of 500 mW, this diode can handle a moderate amount of power, ensuring reliable operation in various electronic circuits.
- Lead-Free Finish: The SB01-15CP-TB is provided with a lead-free finish, making it compliant with current environmental regulations and suitable for use in green products.
- RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, ensuring that it is free from certain hazardous materials commonly used in electronics.
Applications
The SB01-15CP-TB is versatile and can be used in a wide array of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Automotive applications
- Reverse battery protection
- Free-wheeling diodes
- Switching power supplies
Specifications
Parameter
Value
Package Type
DO-214AA (SMB)
Peak Repetitive Reverse Voltage
15 V
Average Rectified Forward Current
1 A
Operating Temperature Range
-55°C to +150°C
The SB01-15CP-TB from ON Semiconductor is a reliable choice for designers and engineers looking for a high-quality Schottky Barrier Rectifier Diode that combines efficiency, durability, and environmental compliance. Its advanced features and compliance with industry standards make it an excellent component for modern electronic systems.