EN
  • EN
  • DE

UCC27288DR

Part No UCC27288DR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description 2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic, PWM, SPI
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Peak Output 3.5A, 2.5A
Voltage - Supply 8V ~ 16V
Voltage - Load 8V ~ 16V
Temperature Range - Operating -40°C ~ 140°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Short Circuit, UVLO
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC27288
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC27288DRTR,296-UCC27288DRCT,296-UCC27288DRDKR
Standard Package 2,500
Win Source Part Number 1145567-UCC27288DR
Ultra Librarian 3D Model Ultra Librarian UCC27288DR CAD Model

Description

The UCC27288DR from Texas Instruments is a robust, high-performance half-bridge gate driver designed to drive N-channel power MOSFETs and IGBTs. This driver is particularly well-suited for high-power applications that require efficient and reliable switching, such as power supplies, motor controllers, and inverter systems.

Key Features

  • High Peak Output Drive Capability: The UCC27288DR is capable of delivering high peak current to the gate of a power MOSFET, ensuring rapid and efficient switching. This results in improved overall system performance and reduced power losses.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 10V to 20V, this driver is versatile and can be used in a variety of circuit configurations and applications.
  • Independent High-Side and Low-Side Output Channels: Each channel can be controlled separately, providing flexibility and precise control over the switching actions of the connected power devices.
  • 3.3V and 5V Logic Compatible: The input logic levels are compatible with both 3.3V and 5V logic, allowing for easy integration with a wide range of control circuits and microcontrollers.
  • High dV/dt Immunity: The UCC27288DR is designed to withstand high voltage transients, ensuring reliable operation even in harsh electrical environments.
  • Robust Design: With features such as under-voltage lockout and over-temperature protection, the driver ensures safe operation and protects the power devices and the system from damage.
  • Industry Standard Package: The device is offered in an 8-pin SOIC package, which is widely used in the industry and known for its reliability and ease of soldering.

Applications

The UCC27288DR gate driver is ideal for a range of high-power applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Inverters for Renewable Energy Systems
  • Class-D Audio Amplifiers
  • High-Power Lighting Systems

With its robust design and high-performance capabilities, the UCC27288DR from Texas Instruments is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2535 $50.1400
100+ $1.0285 $102.8500
155+ $0.9964 $154.4420
210+ $0.9643 $202.5030
270+ $0.9321 $251.6670
360+ $0.8357 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,489 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess