EN
  • EN
  • DE

Q3216M16L

Part No Q3216M16L
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086548-Q3216M16L
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q3216M16L CAD Model

Description

The Qualcomm Q3216M16L is a component manufactured by Qualcomm, a leading global provider of wireless technology and semiconductors. While specific detailed information about this particular part number is limited, it is highly probable that it is a memory component, likely some form of RAM, designed for integration into mobile devices or other embedded systems that utilize Qualcomm's Snapdragon processors or other chipsets.

Applications

  • Mobile Phones: Used as system memory in smartphones for application processing and multitasking.
  • Tablets: Integrated as RAM for tablets running on Qualcomm platforms.
  • Embedded Systems: Employed in various embedded applications requiring efficient memory solutions, particularly those utilizing Qualcomm chipsets.

Features

  • High-Speed Data Access: Designed for rapid data transfer and processing, crucial for real-time applications.
  • Low Power Consumption: Optimizes power efficiency to prolong battery life in mobile devices.
  • Compact Form Factor: Enables integration into space-constrained devices such as smartphones and wearables.
  • Reliability: Engineered for stable and consistent performance under varied operating conditions.

Benefits

  • Improved Device Performance: Facilitates smoother multitasking and faster application loading times.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced User Experience: Enables responsive and seamless interaction with applications and the operating system.
  • Robust System Stability: Ensures reliable operation, minimizing the risk of system crashes and data loss.

Additional Details

Given the part number format and Qualcomm's product portfolio, it's very likely this is a memory component. Specific technical specifications such as memory type (e.g., LPDDR), capacity, voltage, and operating temperature range would require further research or access to the official Qualcomm datasheet, which is generally proprietary. The "Q" prefix often indicates a Qualcomm component. The subsequent numbers and letters likely encode information about the specific memory technology, speed, and capacity. The design is likely optimized to work seamlessly with Qualcomm's Snapdragon processors, ensuring compatibility and maximizing performance within the target device. The component is probably manufactured using advanced semiconductor fabrication techniques to achieve high performance and low power consumption. Due to the proprietary nature of Qualcomm's components, detailed specifications are typically only available to their direct customers.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess