EN
  • EN
  • DE

MAX260BCWG+

Part No MAX260BCWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 7.5KHZ SWITCH 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 7.5kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Part Number Series MAX260
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812428-MAX260BCWG+
Ultra Librarian 3D Model Ultra Librarian MAX260BCWG+ CAD Model

Description

The MAX260BCWG+ from Maxim Integrated is a high-performance, programmable universal active filter that is designed to meet a wide range of filtering applications. This versatile component is capable of configuring into various filter types, including low-pass, high-pass, band-pass, and notch filters, making it an ideal choice for signal processing tasks where precision filtering is paramount.

Key Features

  • Programmable Filter Frequencies: The device allows for easy programming of the filter's cutoff frequencies, enabling customization for specific applications.
  • Multiple Filter Configurations: Users can configure the MAX260BCWG+ into a variety of filter types, such as Butterworth, Bessel, or Cauer characteristics, providing flexibility in design.
  • Dual Filter Channels: It features two independent filter channels, which can be used separately or cascaded for more complex filtering requirements.
  • High Precision: With its precise filter characteristics, the MAX260BCWG+ ensures accurate signal processing for high-quality performance.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range, making it suitable for diverse electrical environments.

Applications

The MAX260BCWG+ is well-suited for a variety of applications that require precise and flexible filtering solutions. These include:

  • Audio Processing
  • Data Communications
  • Instrumentation
  • Medical Devices
  • Analog Signal Conditioning

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX260BCWG+ is no exception. It is manufactured to high standards to ensure consistent performance and longevity in your application.

Whether you are designing a sophisticated audio system, working on high-speed data communications, or developing sensitive instrumentation, the MAX260BCWG+ offers a reliable and flexible solution to meet your filtering needs.

You May Also Be Interested in

Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess