EN
  • EN
  • DE

TLC14ID

Part No TLC14ID
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 4th
Supply Voltage (V) 5V ~ 12V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLC14
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268694-TLC14ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC14ID CAD Model

Description

The Texas Instruments TLC14ID is a high-performance, precision operational amplifier (op-amp) that offers a blend of features making it ideal for a wide range of applications. This op-amp is designed to meet the demanding requirements of sophisticated electronic systems, providing a perfect balance between speed and power consumption.

Key Features

  • Low Offset Voltage: The TLC14ID boasts a low input offset voltage, which is critical for high-accuracy applications, ensuring that the amplification of the input signal is as accurate as possible without introducing significant errors.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the input source, making it suitable for sensor interfaces and buffer amplifiers.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating various applications from battery-powered devices to industrial equipment.
  • Stable Operation: The TLC14ID is designed for stable operation without external components, simplifying the design process and reducing the overall bill of materials.
  • Low Power Consumption: It features low power consumption, which is essential for portable and battery-operated devices where power efficiency is a critical concern.

Applications

The TLC14ID is versatile and can be used in a multitude of applications, including:

  • Active filters
  • Data acquisition systems
  • Process control systems
  • Instrumentation
  • Audio and video signal processing
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLC14ID is no exception. It is built to meet the rigorous standards of industrial and commercial applications. The device is thoroughly tested and guaranteed to perform over specified temperature and supply voltage ranges.

Overall, the Texas Instruments TLC14ID operational amplifier is a top choice for engineers seeking a reliable, precise, and efficient component for their electronic designs. Its blend of features ensures adaptability across a vast array of applications, maintaining Texas Instruments' reputation for quality in the semiconductor industry.

You May Also Be Interested in

Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess