EN
  • EN
  • DE

NCV7703BD2R2G

Part No NCV7703BD2R2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Triple Half-Bridge Driver with SPI Control / IC DVR HALF BRIDGE TRPL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 800 mOhm LS, 800 mOhm HS
Channel Output Current 500mA
Current - Peak Output 1A
Supply Voltage - Operating 3 V to 5.25 V
Voltage - Load 5.5 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 089805-NCV7703BD2R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCV7703B
Introduction Date April 05, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCV7703BD2R2G CAD Model

Description

ON Semiconductor NCV7703BD2R2G Product Overview

The NCV7703BD2R2G is a high-performance, automotive-grade integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and robust component is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable solution for vehicle designers and manufacturers.

Key Features

  • High Integration: The device integrates multiple functions, which can help reduce system complexity and save on board space, making it ideal for space-constrained automotive applications.
  • Automotive Qualification: As an AEC-Q100 qualified device, the NCV7703BD2R2G meets the strict quality standards required for automotive electronics, ensuring performance and durability in harsh environments.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various automotive environments, from cold starts to high-temperature conditions under the hood.
  • Protection Features: The device includes multiple built-in protection features such as overcurrent, overtemperature, and undervoltage lockout, which contribute to the safety and longevity of the application.
  • Low Standby Current: Designed with energy efficiency in mind, the NCV7703BD2R2G boasts a low standby current, which is essential for reducing battery drain in automotive applications.

Applications

The NCV7703BD2R2G is versatile and can be used in various automotive systems, including but not limited to:

  • Body Control Modules
  • Powertrain Systems
  • Automotive Lighting
  • Motor Control Units

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCV7703BD2R2G is manufactured to the highest standards. The device's robust design and comprehensive testing guarantee that it will perform reliably over its intended lifespan, even in the most demanding automotive conditions.

Environmental Compliance

The NCV7703BD2R2G is also environmentally friendly, complying with RoHS and Green standards, which minimizes the ecological footprint of the automotive systems in which it is used.

In summary, the NCV7703BD2R2G from ON Semiconductor is a highly integrated, AEC-Q100 qualified device that offers a combination of performance, protection, and energy efficiency, making it an excellent choice for modern automotive applications.

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess