EN
  • EN
  • DE

P286302

Part No P286302
Manufacturer Switchcraft Inc.
Catalog Barrel - Accessories
Description COVER FOR R/A RTT JACK SNGL BLK / Connector Cap (Cover) For RTT Right Angle TT Jack Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories
Mfr Switchcraft Inc.
Series RTT
Package Bulk
Product Status Active
Accessory Type Cap (Cover)
For Use With/Related Products RTT Right Angle TT Jack
Color Black
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 501841-P286302
Ultra Librarian 3D Model Ultra Librarian P286302 CAD Model

Description

The Switchcraft Inc. 501841-P286302 is a barrel connector accessory.

  • Series: RTT
  • Description: Designed for use with RTT right angle TT jacks
  • Accessory Type: Black cap (cover)
  • Package: Bulk package of 500 pieces
  • Status: Active
  • REACH Impact: No
  • ECCN Code: EAR99
  • Counterfeit Threat: 49%
  • MSL Level: Not applicable
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

Switchcraft Inc.
JACK COVER FOR 2COND PLUGS
Need more? Email Us
Schurter Inc.
SLEEVE 5.59MM ELEPHANT GRAY
Need more? Email Us
Switchcraft Inc.
1/4\
Need more? Email Us
Neutrik
NLRR Fiber Optic Connectors
Need more? Email Us
Neutrik
DSS-VIOLET
Need more? Email Us
Switchcraft Inc.
COVER FOR SN37A14B PHONE JACK
Need more? Email Us
Switchcraft Inc.
JACK COVER FOR 2COND PLUGS
Need more? Email Us
Switchcraft Inc.
COVER JACK BLACK W/HARDWARE
Need more? Email Us
Switchcraft Inc.
COVER FOR R/A RTT JACK SNGL BLK / Connector Cap (Cover) For RTT Right Angle TT Jack Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess