EN
  • EN
  • DE
  • IT

JZ400

Part No JZ400
Manufacturer Knowles Voltronics
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 8-40PF 125V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197188-JZ400
Manufacturer Knowles Voltronics
Category Capacitors- Trimmers, Variable Capacitors
Series JZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Capacitance Range 8 ~ 40pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Ceramic
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Ultra Librarian 3D Model Ultra Librarian JZ400 CAD Model

Description

The JZ series is a range of variable capacitors manufactured by Knowles Voltronics. These capacitors are designed for trimming applications and have a capacitance range of 8pF to 40pF. The JZ capacitors have a voltage rating of 125V and are made from ceramic dielectric material, ensuring high performance and reliability. They are available in a compact size of 0.177" L x 0.126" W (4.50mm x 3.20mm) and can be supplied in either tape & reel or cut tape packaging. With their active status and adjustable top design, the JZ capacitors are suitable for various electronic circuits and applications.

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 5-20PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $5.3814
Knowles Voltronics
CAP TRIMMER 1-23PF 125V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $59.4327
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
P8D
Knowles Voltronics
CAP TRIMMER 0.8-8PF 500V PNL MNT
Lowest to $22.5009

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess