EN
  • EN
  • DE

SN74F157NSR

Part No SN74F157NSR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 191475-SN74F157NSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74F157NSR CAD Model

Description

The SN74F157NSR is a high-performance, quad 2-input multiplexer produced by Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Type: Quad 2-input multiplexer
  • Logic: Schottky TTL (Transistor-Transistor Logic)
  • Voltage Range: 4.5V to 5.5V
  • Typical Voltage Supply: 5V
  • Output Drive: 15mA
  • Operating Temperature: -40°C to 85°C
  • Package Style: SOIC (Small Outline Integrated Circuit)
  • Number of Pins: 16
  • Propagation Delay Time: 4.5ns
  • RoHS Compliant: Yes

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess