EN
  • EN
  • DE

SN74ABT18245ADGGR

Part No SN74ABT18245ADGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/TXRX 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Scan Test Device with Bus Transceivers
Supply Voltage 4.5 V to 5.5 V
Number of Bits 18
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 125398-SN74ABT18245ADGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT18245ADGGR CAD Model

Description

The SN74ABT18245ADGGR is a high-performance, integrated circuit product manufactured by Texas Instruments, a renowned global semiconductor company.

  • Series: Scan IC series
  • Type: 18-bit bus transceiver with 3-state outputs
  • Outputs: Dual independent sets of outputs
  • Voltage Range: 4.5V to 5.5V
  • Clock Frequency: 60MHz
  • Power Consumption: Low-power consumption
  • Technology: Advanced BiCMOS technology
  • Operating Temperatures: -40°C to 85°C
  • Package: TSSOP, 56 pins

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess