EN
  • EN
  • DE
  • IT

MC100EP16DTR2G

Part No MC100EP16DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072786-MC100EP16DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP16DTR2G CAD Model

Description

ON Semiconductor MC100EP16DTR2G - ECL Differential Receiver/Driver

The MC100EP16DTR2G from ON Semiconductor is a versatile 5V ECL Differential Receiver/Driver designed to offer exceptional performance in high-speed communication and data processing applications. This integrated circuit is a quintessential component for engineers looking to implement high-speed differential signaling with low power consumption and reduced noise levels.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 210 ps and a rise and fall time of 225 ps, the MC100EP16DTR2G is built for applications requiring fast signal processing.
  • Differential Design: The differential inputs and outputs ensure robust noise immunity and improved signal integrity, making it ideal for challenging electrical environments.
  • Power Supply: This device operates with a standard ECL power supply voltage of 5V, providing compatibility with a range of ECL systems.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range from -40°C to +85°C, catering to a wide array of environmental conditions.
  • Package: The MC100EP16DTR2G is available in a TSSOP-8 package, offering a compact footprint for space-constrained applications.

Applications

Due to its high-speed capabilities and differential nature, the MC100EP16DTR2G is suitable for a variety of applications, including:

  • High-speed data transmission
  • Automated test equipment
  • Telecommunication infrastructure
  • High-frequency clock distribution networks
  • Backplane interconnect systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EP16DTR2G is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance for critical applications. Whether used in industrial, commercial, or communication systems, this ECL Differential Receiver/Driver stands out for its speed, precision, and robustness.

You May Also Be Interested in

Texas Instruments
IC 19-BIT BUS INTERFACE 48-TSSOP
Lowest to $3.5217
ON Semiconductor
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-MSOP
Lowest to $3.9141
Texas Instruments
IC BIN RATE MULTIPLIER 16-TSSOP / Multiplier -55°C to 125°C 16-Pin TSSOP T/R
Lowest to $0.6041
Texas Instruments
IC OSCILLATOR DRIVER 8-DSBGA
Lowest to $0.8693
Texas Instruments
IC BCD RATE MULTIPLIER 16-TSSOP / Multiplier -55°C to 125°C 16-Pin TSSOP T/R
Lowest to $2.6438
IDT, Integrated Device Technology Inc
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC LINE RCVR DIFF 5V/3.3V 8-MSOP
Lowest to $3.6557
Nexperia USA Inc.
IC X-TAL DRIVER 6TSOP
Lowest to $0.4710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8470 $64.2350
11+ $10.5411 $115.9521
17+ $10.2117 $173.5989
23+ $9.8823 $227.2929
30+ $9.5529 $286.5870
40+ $8.5646 $342.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess