EN
  • EN
  • DE

JM38510/34201BFA

Part No JM38510/34201BFA
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 4-BIT BINARY FULL ADDERS WITH FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 54F
Package Tube
Product Status Active
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 609003-JM38510/34201BFA
Ultra Librarian 3D Model Ultra Librarian JM38510/34201BFA CAD Model

Description

The JM38510/34201BFA is a high-performance, precision integrated circuit manufactured by Texas Instruments. This product is part of the JM38510 series, which are military-grade components designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications. The JM38510/34201BFA offers superior performance and reliability, ensuring consistent operation even under harsh conditions.

Key Features

  • High Reliability: Built to meet or exceed military specifications, the JM38510/34201BFA is designed for mission-critical systems where failure is not an option.
  • Wide Operating Temperature Range: This component can operate effectively across a broad temperature spectrum, making it suitable for extreme environments.
  • Durable Packaging: Enclosed in a robust package, the JM38510/34201BFA is protected against physical and environmental stressors.
  • Precision Engineering: Texas Instruments' commitment to precision ensures that this integrated circuit delivers consistent and accurate performance.
  • Long-Term Availability: As a part of Texas Instruments' commitment to supporting legacy systems, the JM38510/34201BFA is designed for long-term availability, making it a reliable choice for extended product lifecycles.

Applications

The JM38510/34201BFA is ideally suited for a variety of high-reliability applications including but not limited to:

  • Avionics and onboard systems
  • Military communication systems
  • Space exploration instrumentation
  • Nuclear systems
  • Marine equipment

Technical Specifications

Parameter Value Package/Case Hermetically sealed Operating Temperature Specified over military temperature range Quality Level MIL-STD

In conclusion, the JM38510/34201BFA from Texas Instruments represents the pinnacle of high-reliability integrated circuits, offering unparalleled performance for the most demanding applications.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3742 $61.8710
10+ $10.1532 $101.5320
16+ $9.8360 $157.3760
22+ $9.5187 $209.4114
28+ $9.2014 $257.6392
37+ $8.2495 $305.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess