EN
  • EN
  • DE

CD54HC297F3A

Part No CD54HC297F3A
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description HIGH SPEED CMOS LOGIC DIGITAL PH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Digital Phase-Locked-Loop Filters
Supply Voltage 2V ~ 6V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577262-CD54HC297F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC297F3A CAD Model

Description

The CD54HC297F3A is a high-speed CMOS Logic 4-Bit Universal Shift Register designed and manufactured by Texas Instruments. This integrated circuit is part of the 54HC series, known for combining the high noise immunity of CMOS with the speed of HC logic.

Key Features

  • Logic Type: 4-Bit Universal Shift Register
  • Supply Voltage Range: 2V to 6V, accommodating a wide range of applications from battery-powered devices to industrial systems.
  • High-Speed Performance: Typical shift frequency of 35 MHz at 5V, ensuring rapid data processing and transfer.
  • Low Power Consumption: Characteristic of CMOS technology, it has a low power dissipation, making it suitable for power-sensitive designs.
  • Multiple Operating Modes: Features parallel and serial input/output, providing versatility in various applications such as data storage, transfer, and manipulation.
  • Industrial Temperature Range: Capable of operating in a wide temperature range from -55°C to 125°C, making it reliable in extreme conditions.

Applications

The CD54HC297F3A is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Shift registers in data processing
  • Control systems
  • Instrumentation and test equipment

Quality and Reliability

As with all Texas Instruments products, the CD54HC297F3A is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of the industrial and commercial sectors, ensuring performance and durability in a wide range of environmental conditions.

Support and Resources

For design support and detailed technical information, Texas Instruments provides extensive resources, including datasheets, application notes, and design tools. Customers can access these resources on the Texas Instruments website or by contacting their support services for personalized assistance.

You May Also Be Interested in

ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess