EN
  • EN
  • DE

N74F51D,623

Part No N74F51D,623
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/OR/INVERT 2IN 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 10 Input (3, 3, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 114419-N74F51D,623
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian N74F51D,623 CAD Model

Description

The N74F51D,623 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This component is part of NXP's 74F series, known for its fast switching speeds and low power consumption, making it suitable for a wide range of digital applications.

Key Features

  • Logic Type: Dual 2-Input AND-OR-INVERT Gate
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Switching Speed: High-speed, with propagation delays typically around 4.5 ns
  • Package: SOIC-14 (Small Outline Integrated Circuit)
  • Mounting Type: Surface Mount
  • Logic Family: 74F
  • Output Current: 50 mA

Performance and Quality

The N74F51D,623 is designed for optimal performance in digital systems where speed is critical. Its fast switching capability ensures minimal delay in logic operations, which is essential for high-speed computing and processing tasks. The device operates reliably over a broad temperature range, making it suitable for industrial applications that may experience extreme conditions.

Applications

Due to its versatile logic functions and high-speed operation, the N74F51D,623 is ideal for use in a variety of digital circuits. Common applications include:

  • Computing systems
  • Data processing equipment
  • High-speed logic interfaces
  • Instrumentation and control systems
  • Communication devices

Environmental and Compliance

NXP Semiconductors is committed to environmental sustainability and ensures that the N74F51D,623 meets various international standards for environmental compliance. Customers can be assured of a product that not only delivers high performance but also aligns with ecological considerations.

Ordering Information

The N74F51D,623 is available for order under its specific part number. For detailed purchasing information, including pricing and availability, customers should consult authorized NXP distributors or visit the NXP website for direct support.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess