EN
  • EN
  • DE

MC100EP05DR2

Part No MC100EP05DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND ECL 2INP 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series 100EP
Package Bulk
Product Status Active
Logic Type 2 Input AND/NAND Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP05
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633996-MC100EP05DR2
Ultra Librarian 3D Model Ultra Librarian MC100EP05DR2 CAD Model

Description

ON Semiconductor MC100EP05DR2: High-Performance Differential ECL Driver

The MC100EP05DR2 is a state-of-the-art differential ECL (Emitter Coupled Logic) driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-speed logic gate is a quintessential component for applications requiring fast signal processing and high bandwidth data transmission. Boasting a differential PECL (Positive Emitter Coupled Logic) output, the MC100EP05DR2 is adept at driving a low impedance transmission line with minimal propagation delay and skew.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 210 ps, the MC100EP05DR2 ensures rapid signal processing, making it ideal for high-frequency applications.
  • Differential PECL Outputs: The device features true and complementary output pairs, providing a balanced signal that is less susceptible to noise and crosstalk, enhancing signal integrity.
  • Wide Operating Range: The MC100EP05DR2 operates over a VCC range of −4.2V to −5.5V, ensuring flexibility in various system designs.
  • Power Supply: The device typically requires a low supply current of 25 mA, contributing to power-efficient system designs.
  • Temperature Range: It is designed to function reliably across an industrial temperature range of −40°C to +85°C, ensuring consistent performance under varying environmental conditions.

Applications

The MC100EP05DR2 is geared towards high-speed digital applications. Some of its most common use cases include:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks

Package and Quality

Encased in an 8-lead SOIC package, the MC100EP05DR2 is compact and suitable for space-constrained applications. The device's package is designed for surface mounting, which facilitates easy integration into PCB designs. ON Semiconductor's commitment to quality ensures that each unit is rigorously tested to meet stringent industry standards for performance and reliability.

With the MC100EP05DR2, ON Semiconductor continues to deliver exceptional performance and reliability, making it an excellent choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess