EN
  • EN
  • DE

MC74HCT573ANG

Part No MC74HCT573ANG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC LATCH OCTAL 3ST LSTTL 20DIP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr onsemi
Series 74HCT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 30ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74HCT573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HCT573ANG,2156-MC74HCT573ANG-ON,MC74HCT573ANGOS
Standard Package 18
Win Source Part Number 1061996-MC74HCT573ANG
Ultra Librarian 3D Model Ultra Librarian MC74HCT573ANG CAD Model

Description

ON Semiconductor MC74HCT573ANG Octal Latch

The MC74HCT573ANG is a high-performance octal latch that comes from the widely acclaimed semiconductor manufacturer, ON Semiconductor. This integrated circuit is designed to be compatible with industry-standard HCT logic levels, making it a versatile choice for interfacing with other logic families such as CMOS and TTL. The device features an octal 3-state non-inverting latch, which is essential for a wide range of applications that require data storage and transfer.

Each latch has three inputs: the data input (D), the output enable (OE), and the latch enable (LE). The data input is used to receive the data that needs to be stored, while the latch enable input is used to control when the data is latched. When LE is high, the data present at the D inputs are stored in the latch on the rising edge of the LE signal. The output enable input is utilized to control the state of the eight outputs. When OE is high, the outputs are in a high-impedance state, allowing for the outputs to be effectively disconnected and thus preventing any influence on the rest of the circuit.

With a wide operating voltage range of 2V to 6V, the MC74HCT573ANG ensures compatibility with a variety of logic levels and power supplies. This makes it suitable for interfacing with microcontrollers and other logic devices in mixed-voltage environments. The device also boasts a low power consumption and a balanced propagation delay, which is critical for maintaining signal integrity in high-speed data operations.

The MC74HCT573ANG is offered in a 20-pin DIP package, making it easy to integrate into both breadboard prototypes and final product designs. Its robust construction ensures reliable performance even in demanding industrial and commercial applications. Whether used in data buffering, bus interfacing, or temporary data storage, the MC74HCT573ANG from ON Semiconductor is an excellent choice for designers looking for a high-quality octal latch solution.

With its combination of performance, flexibility, and reliability, the MC74HCT573ANG continues to be a preferred component for electronic engineers and designers seeking efficient and effective digital logic solutions.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess