EN
  • EN
  • DE

MAX3001EEUP+

Part No MAX3001EEUP+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR LEVEL 8CH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 4Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Supply Decoupling
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 073485-MAX3001EEUP+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3001EEUP+ CAD Model

Description

Maxim Integrated MAX3001EEUP+ Interface Transceiver

The MAX3001EEUP+ is a robust, high-performance interface transceiver from Maxim Integrated, designed to facilitate reliable communication in industrial and commercial applications. This device is part of Maxim's family of transceivers that provide a level-shifting function between different voltage domains, ensuring compatibility between devices operating at varying logic levels.

Key Features

  • Versatile Voltage Translation: The MAX3001EEUP+ supports voltage levels ranging from 1.62V to 5.5V on the logic side, making it highly adaptable for translating between low-voltage microcontrollers and higher-voltage peripheral interfaces.
  • High-Speed Operation: It is capable of operating at high speeds, making it suitable for applications that require fast data transfer rates without compromising signal integrity.
  • Low-Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Robust ESD Protection: The MAX3001EEUP+ comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity and enhancing its durability in harsh environments.
  • Wide Temperature Range: It operates over an extended temperature range, making it suitable for use in extreme conditions commonly found in industrial settings.

Applications

The MAX3001EEUP+ is ideal for a variety of applications where reliable communication and voltage level translation are required. Its common use cases include:

  • Serial communication interfaces (RS-232, RS-485, etc.)
  • Low-voltage microcontroller to higher-voltage peripheral interfacing
  • Automotive networks
  • Industrial control systems
  • Portable battery-powered devices

With its compact 20-pin TSSOP package, the MAX3001EEUP+ is easy to integrate into system designs, providing a space-saving solution without sacrificing functionality or performance. Whether you're developing consumer electronics or deploying industrial automation systems, the MAX3001EEUP+ from Maxim Integrated is a reliable choice for your interface transceiver needs.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6567 $53.5969
16+ $6.2824 $100.5184
25+ $6.0861 $152.1525
34+ $5.8897 $200.2498
44+ $5.6934 $250.5096
59+ $5.1044 $301.1596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,175 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess