EN
  • EN
  • DE
  • IT

LM9780CCVS

Part No LM9780CCVS
Manufacturer National Semiconductor (TI)
Catalog Logic - Specialty Logic
Description NON-STANDARD PART CALL FIRST / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Base Product Number LM9780
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 923328-LM9780CCVS
Ultra Librarian 3D Model Ultra Librarian LM9780CCVS CAD Model

Description

The LM9780CCVS is a specialty logic integrated circuit (IC) designed for various logic applications.

  • Logic Type: Undefined
  • Number of Bits: Undefined
  • Voltage Supply: Not Specified
  • Mounting Type: Not Specified
  • Package: Not Provided
  • Supplier Device Package: Not Provided
  • Product Status: Active
  • Manufacturer: National Semiconductor (TI)
  • Standard Package: 52 pieces

You May Also Be Interested in

National Semiconductor (TI)
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC AND/OR SELECTOR 4BIT 16DIP / AND/OR Select IC 16-PDIP
Need more? Email Us
Texas Instruments
CMOS DUAL COMPLEMENTARY PAIR PLU
Lowest to $39.9947
National Semiconductor (TI)
ADD/SUBTRACT, F/FAST SERIES, 4 B
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
Need more? Email Us
ON Semiconductor
IC ARITHMETIC LOGIC 4BIT 20-DIP
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess