EN
  • EN
  • DE
  • IT

LTV-3120S-TA

Part No LTV-3120S-TA
Manufacturer LITE-ON Technology
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DVR 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Propagation Delay tpLH / tpHL (Max) 400ns, 400ns
Pulse Width Distortion (Max) 120ns
Rise / Fall Time (Typ) 42ns, 50ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.37V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency cUR, IEC/EN/DIN, UR;5;9;7;10;8;3;4;2;1;620;505;175;516;51;1080;600039;2832;448;58;212;160;18;150;1589;2725;5380;390;568;488;596;1833;20;846;486;425;5007;863;497;132;296;264;751;818;0;121061;87061;96069;86854;47539;14460;116744;103728;24433;104925;104926;15594;21892;23193;23003;74847;58152;113571;94513;121000;97551;118649;98514;118647;118648;62;3;2;243;250;1;17;6;0;2;4;7;1;1;326450;370926;382241;715368;1;2;4;237372;781727;723280;68408;83663;99971;99973;743749;107094;110541;815754;156826;788846;182083;469976;192896;788845;198355;198356;213149;217452;461136;221215;743764;236635;241206;245498;815755;255791;277380;501232;766145;1;69684;69682;799882;100682;100681;503172;501455;237358;55259;248553;305123;73509;103082;142999;158706;184040;184041;194519;194520;214760;222040;225883;238071;238072;277975;68788;574996;432623;85640;100295;140406;449248;462299;1;103409;184435;184442;479959;194759;197258;200157;215172;215174;217999;218000;220418;222261;841902;238623;242548;243911;243914;574949;246963;247686;257553;257555;257558;259615;263050;263906;265389;266237;274069;275634;278149;278150;287544;727031;291399;299875;302661;69485;71317;71321;77442;78945;574948;84227;84230;86618;90201;90202;90447;840373;91411;655864;95963;100617;105982;110713;110714;111564;140787;140788;145278;461135;147923;157245;157249;157250;641544;160412;503173;501233;182669;183246;191241;193179;193182;213610;814211;221473;237293;262507;31521;273296;765446;63964;137782;768023;139960;168435;168436;248901;1;168496;248969;233049;233556;267075;253170;294663;74127;74128;92422;97127;103394;108387;104836;112522;116331;119637;143502;149314;159094;161326;165662;184413;194741;215156;224547;238611;257543;263041;274055;274056;278141;287533;299864;69483;84225;94717;100609;140777;150697;157234;182658;193175;213602;237286;1;168502;131946;465865;450138;449247;754814;248984;233055;267087;267089;253179;281164;841901;294678;294679;501457;305341;305343;305344;305345;74138;74139;74140;74150;65956;695563;87448;87450;87451;817997;92430;92432;92437;97136;458656;103405;103409;103410;103412;815991;103416;108399;112533;116344;116346;116348;143511;143520;143521;149324;151805;159108;159120;159121;472074;161333;429164;432622;429163;167526;184429;184435;184436;184441;184443;188646;190454;191955;194749;194756;194759;805769;198757;200154;215172;217998;219183;238623;243906;506285;707730;819470;731967;731966;257553;257555;257558;274061;274065;278147;677674;287541;299874;302655;69485;71318;84230;100617;666407;825795;140787;148574;221473;221474;223106;224262;256124;754414;719100;262281;1;636421;800362;428206;202153;754035;68900;84073;85666;140473;140486;156976;182327;182336;213299;213300;225191;236780;236781;771536;236808;255891;277440;286262;119824;48405;48409;55083;55094;55097;55098;55103;60942;62746;167670;711472;167687;754815;450139;129883;129890;129893;131531;131582;131583;131606;721408;201706;201711;201744;727030;176108;177284;743763;449246;227298;227331;227337;208280;429165;208290;247801;248176;248322;819466;501456;232895;823148;266415;266434;266438;671438;253006;280799;671439;271744;271745;293868;283861;504410;695561;304977;304986;72562;501235;79936;698912;86891;704634;501234;102651;112230;115941;142264;1;327;379;68833;140417;213257;221268;236734;255853;715855;119750;55041;55094;55097;55103;62746;167594;167637;128475;127865;450139;131531;133408;134621;201594;201706;201744;174961;695562;2
Ultra Librarian 3D Model Ultra Librarian LTV-3120S-TA CAD Model

Description

NULL

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 16SO
Lowest to $26.1692
LITE-ON Technology
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
REINFORCED ISOLATION DUAL-CHANNE / 4A Gate Driver Capacitive Coupling 1.5kVrms 2 Channel 14-SOIC
Lowest to $1.9657
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
NOVOSENSE
1-CHANNEL ISO GATE DRIVER
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Need more? Email Us
NOVOSENSE
1-CHANNEL ISO GATE DRIVER
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess