EN
  • EN
  • DE
  • IT

UCC21540ADWR

Part No UCC21540ADWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description REINFORCED ISOLATION DUAL-CHANNE / 4A Gate Driver Capacitive Coupling 1.5kVrms 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 1.5kVrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 5.5ns
Rise / Fall Time (Typ) 5ns, 6ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC21540
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352578-UCC21540ADWR
Ultra Librarian 3D Model Ultra Librarian UCC21540ADWR CAD Model

Description

Introducing the UCC21540ADWR by Texas Instruments

The UCC21540ADWR is a state-of-the-art isolated dual-channel gate driver designed by Texas Instruments to provide robust and efficient solutions for a variety of power applications. This innovative component is engineered to drive high-power, high-speed MOSFETs and IGBTs, making it an ideal choice for applications such as switched-mode power supplies, motor drives, and power inverters.

The UCC21540ADWR distinguishes itself with its remarkable isolation capabilities. It features 5.7 kVRMS isolation voltage for 1 minute per UL1577, ensuring safe operation even in high-voltage environments. This is critical for protecting both the control circuits and the human operators from electrical shocks and system malfunctions.

With its dual-channel configuration, this gate driver can support both high-side and low-side gate drive applications. Its channels are independently controlled and offer a maximum peak output current of ±4 A, providing the power necessary to switch transistors on and off with speed and precision. The UCC21540ADWR also boasts a split output configuration that helps optimize the turn-on and turn-off times to reduce switching losses and improve efficiency.

One of the key features of the UCC21540ADWR is its robustness against negative transient voltage, thanks to its negative VS transient immunity of -100 V for 400 ns. This ensures reliable operation even under harsh conditions, where power supply fluctuations are common. Additionally, the device includes UVLO (Under Voltage Lock-Out) features for both VCCI and VDD, which protect the device and the power system by preventing operation when the input voltage is out of the specified range.

Compatibility with a wide range of temperatures, from -40°C to 125°C, makes the UCC21540ADWR versatile for industrial applications. Packaged in a 16-pin SOIC (Small Outline Integrated Circuit) with a body size of 10.30 mm x 7.50 mm, it is also designed for compactness, allowing for efficient use of PCB space.

In summary, the UCC21540ADWR from Texas Instruments is a highly reliable and efficient solution for driving power switches in a multitude of high-performance applications. Its excellent isolation, high peak output current, and robust transient voltage immunity make it a top choice for designers seeking to optimize their power systems.

You May Also Be Interested in

LITE-ON Technology
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SO
Need more? Email Us
Infineon Technologies
ISOLATED GATE DRIVER / 9A, 9A Gate Driver Magnetic Coupling 5700Vrms 1 Channel PG-DSO-16-40
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
NOVOSENSE
1-CHANNEL ISO SMART GATE DRIVER
Lowest to $3.4274
Texas Instruments
REINFORCED ISOLATION DUAL-CHANNE / 4A Gate Driver Capacitive Coupling 1.5kVrms 2 Channel 14-SOIC
Lowest to $1.9657
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $3.8518
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9657 $58.9710
70+ $1.6129 $112.9030
110+ $1.5625 $171.8750
150+ $1.5121 $226.8150
195+ $1.4617 $285.0315
260+ $1.3105 $340.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,191 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess