EN
  • EN
  • DE

CD4519BCN

Part No CD4519BCN
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC AND/OR SELECTOR 4BIT 16DIP / AND/OR Select IC 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Obsolete
Logic Type AND/OR Select
Number of Bits 4
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number CD4519
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866121-CD4519BCN
Ultra Librarian 3D Model Ultra Librarian CD4519BCN CAD Model

Description

The CD4519BCN is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Quad 2-Channel Multiplexer produced by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit (IC) is designed to provide efficient data routing from four input sources to two output channels, making it an essential component for a variety of digital systems that require data multiplexing.

Key Features

  • Versatile Functionality: The CD4519BCN can operate as a quad 2-channel multiplexer or as two separate 4-channel multiplexers, offering flexibility for different application requirements.
  • Low Power Consumption: Thanks to its CMOS technology, the device boasts low power dissipation, which is crucial for battery-powered and energy-efficient systems.
  • Wide Operating Voltage Range: The multiplexer operates over a broad voltage range from 3V to 18V, accommodating various logic levels and making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic families.
  • High Noise Immunity: A characteristic of CMOS devices, the CD4519BCN provides excellent noise immunity, ensuring reliable performance in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which means they have standardized characteristics for both high and low states, contributing to predictable and consistent performance.

Applications

The CD4519BCN is adept at handling multiple digital signals, making it an ideal choice for a wide array of applications, such as:

  • Data routing and signal gating
  • Digital multiplexing in communication systems
  • Function generation in computing devices
  • Control systems and logic circuitry

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The CD4519BCN is manufactured with rigorous standards, ensuring that it meets the reliability and performance expectations set by the industry. It is available in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits.

Whether you're designing complex digital systems or simple logic controls, the CD4519BCN from ON Semiconductor is a reliable and versatile choice that can meet your multiplexing needs.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess