EN
  • EN
  • DE

HV574PG-G

Part No HV574PG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 80BIT SRL PARALLEL 80V 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shift Shift Register Element Bit 100-PQFP (20x14)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (20x14)
Family Name HV574
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920657-HV574PG-G
Ultra Librarian 3D Model Ultra Librarian HV574PG-G CAD Model

Description

The HV574PG-G is a high-voltage, serial-to-parallel converter with push-pull outputs, designed and manufactured by Microchip Technology. This advanced integrated circuit (IC) is specifically engineered to address the needs of applications requiring high-voltage drive capabilities, making it an ideal solution for a wide range of industrial, automotive, and consumer products.

Key Features

  • High-Voltage Outputs: The device is capable of outputting voltages up to 300V, allowing it to drive high-voltage loads directly.
  • Shift Register Capability: It includes a 32-bit shift register for serial-to-parallel data conversion, ensuring efficient data processing and control.
  • Push-Pull Outputs: The push-pull output stage can deliver high current with fast switching speeds, suitable for driving capacitive, resistive, or inductive loads.
  • Flexible Power Supply: HV574PG-G operates with a wide range of supply voltages, from 10V to 17V, accommodating various system designs.
  • Daisy-Chainable: Multiple devices can be daisy-chained together for expanded output capability, simplifying the design of complex systems.
  • Robust Protection Features: The IC includes built-in protection features such as over-temperature shutdown and output clamp to protect the device and the system.

Applications

The HV574PG-G is versatile and can be used in numerous applications, including:

  • LED/LCD display drivers
  • Printer head drivers
  • Industrial controls
  • Relay drivers
  • Automotive applications

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HV574PG-G is no exception. The device is available in a 44-lead plastic gull-wing surface mount package, which is both robust and suitable for high-density mounting. The HV574PG-G is also compliant with RoHS standards, ensuring it meets the latest environmental regulations.

Conclusion

With its high-voltage capabilities, efficient data handling, and robust design, the HV574PG-G from Microchip Technology stands out as a superior choice for designers who require a reliable and flexible serial-to-parallel converter for their high-voltage applications.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess