The SN74ALS299N is a high-performance integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Product: SN74ALS299N
- Type: 8-bit universal shift/storage register with 3-state outputs.
- Logic Operations: Can perform eight different logic operations.
- Data Transfer: Can be used for serial or parallel data transfer.
- Operating Voltage Range: 4.5 V to 5.5 V
- Drive Capability: High drive capability.
- Noise Immunity: High level of noise immunity.
- Package: 20-pin plastic DIP (Dual In-line Package)
- Mounting: Designed for through-hole mounting.
- Operating Temperature Range: 0 to 70 degrees Celsius.
- Compliance: RoHS compliant and complies with the JEDEC standard.