EN
  • EN
  • DE

TPS65276VDAPR

Part No TPS65276VDAPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 6A/DL 32HTSSOP / 4.5-V TO 18-V INPUT VOLTAGE, 6-A/3.5-A DUAL SYNCHRONOUS STEP-DOWN CONVERTER WITH I2C CONTROLLED VID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.68V
Maximum Output Voltage 1.95V
Current - Output 6A, 3.5A
Frequency - Switching 200kHz ~ 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Part Number Series TPS65276
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805063-TPS65276VDAPR
Ultra Librarian 3D Model Ultra Librarian TPS65276VDAPR CAD Model

Description

The TPS65276VDAPR is a high-performance, dual-output, synchronous step-down controller from Texas Instruments designed to manage the power requirements of complex digital systems. This advanced power solution is ideal for applications that demand efficient voltage regulation, such as networking equipment, telecommunications, servers, and industrial systems.

Key Features

  • Versatile Power Management: The TPS65276VDAPR offers two independent channels to provide a flexible power solution, ensuring that multiple components can be powered efficiently from a single device.
  • High Efficiency: With synchronous step-down operation, the device maximizes efficiency, reducing power loss and improving system performance.
  • Programmable Frequency: The switching frequency of the TPS65276VDAPR is programmable, allowing designers to optimize the solution for specific application requirements and minimize electromagnetic interference (EMI).
  • Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, enhancing system reliability and longevity.

Technical Specifications

  • Input Voltage Range: The TPS65276VDAPR supports a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of applications.
  • Output Voltage Accuracy: Precision output voltage regulation ensures stable and consistent power delivery to sensitive electronic components.
  • Adjustable Soft Start: The soft-start feature minimizes inrush current at startup, providing a gradual increase in output voltage to safeguard connected devices.
  • Package: The device is available in a compact VQFN (Very Thin Quad Flat No Leads) package, which is suitable for space-constrained applications.

Applications

The TPS65276VDAPR is designed to meet the demands of a wide array of applications, ensuring that whether it's powering the latest networking equipment or ensuring the reliability of industrial controls, this power management IC delivers consistent, efficient, and safe operation.

About Texas Instruments

Texas Instruments is a global semiconductor company that designs and manufactures analog ICs and embedded processors. By employing the world's brightest minds, TI creates innovations that shape the future of technology. TI is helping approximately 100,000 customers transform the future, today.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7170 $51.8870
26+ $3.8704 $100.6304
41+ $3.7495 $153.7295
56+ $3.6285 $203.1960
72+ $3.5076 $252.5472
96+ $3.1447 $301.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess