EN
  • EN
  • DE

TPS2549RTER

Part No TPS2549RTER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS2549
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48188-6, TPS2549RTER-ND, 296-48188-1, 296-48188-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851159-TPS2549RTER
Ultra Librarian 3D Model Ultra Librarian TPS2549RTER CAD Model

Description

Product Overview: TPS2549RTER from Texas Instruments

The TPS2549RTER is a state-of-the-art USB charging port controller and power switch from the reputable semiconductor manufacturer, Texas Instruments. This advanced device is designed to enhance the functionality and efficiency of USB charging applications across a wide range of electronic devices. It is especially suitable for applications that require precise control over the power delivery to USB ports, such as laptops, desktops, monitors, docking stations, and portable charging solutions.

Key Features

  • Integrated Charging Port Controller: The TPS2549RTER includes an integrated USB charging port controller that supports both the USB Battery Charging Specification 1.2 and the Chinese Telecommunication Industry Standard YD/T 1591-2009, ensuring compatibility with a wide range of devices.
  • Adjustable Current Limit: The device offers an adjustable current limit up to 2.5A, which allows for safe and flexible charging tailored to the needs of the connected device.
  • Power Switching Capability: It features an integrated power switch with over-current and short-circuit protection, ensuring the safety and longevity of both the charging port and the connected devices.
  • High-Efficiency Operation: The TPS2549RTER operates with high efficiency, minimizing power loss and heat generation during the charging process.
  • Advanced Error Reporting: The device includes fault reporting features, such as over-temperature and over-voltage protection, to provide real-time feedback and prevent damage from irregular conditions.

Technical Specifications

  • Package: The TPS2549RTER comes in a compact WQFN-16 package, which is ideal for space-constrained applications.
  • Operating Voltage Range: It operates over a wide input voltage range from 4.5V to 6.5V, making it versatile for various USB charging scenarios.
  • Communication Interface: For added functionality, the device includes an I2C interface, allowing for programmability and enhanced control over charging parameters.

With its comprehensive feature set, the TPS2549RTER from Texas Instruments is the perfect choice for designers looking to implement reliable and efficient USB charging solutions in their products. Its robust design and advanced capabilities provide an optimal user experience, making it a preferred component in the market.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6339 $50.8746
34+ $2.9817 $101.3778
52+ $2.8885 $150.2020
72+ $2.7953 $201.2616
93+ $2.7022 $251.3046
124+ $2.4226 $300.4024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess