The SN74AHC595PWR is a high-performance, 8-bit shift register manufactured by Texas Instruments, a renowned global semiconductor company.
- Primary Function: Increase the system's capability to drive LEDs or other devices that require a significant amount of current
- Features: 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register
- Clocks: Separate clocks for the shift register and output buffer
- Functions: Direct clear (SRCLR) function and a direct overriding clear (OE) to all 8 outputs
- Inputs: Clock (SRCLK) input, a clock enable (CE) input, and a serial (SER) input
- Voltage Range: 2V to 5.5V
- Maximum Clock Frequency: 100 MHz
- Package: TSSOP (Thin Shrink Small Outline Package) - 16
- Compliance: RoHS compliant