EN
  • EN
  • DE

SN74LS299DWR

Part No SN74LS299DWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LS29
Other Names 296-3691-2,296-3691-1,-SN74LS299DWRR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257069-SN74LS299DWR
Ultra Librarian 3D Model Ultra Librarian SN74LS299DWR CAD Model

Description

The SN74LS299DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a versatile, high-speed, 8-Bit Shift/Register Storage device that offers both shift-left and shift-right capabilities, making it an excellent choice for a wide range of digital applications.

Key Features

  • Logic Type: Universal Shift/Storage Register
  • Number of Bits per Element: 8
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Shift Register Function: Universal
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Type: Tri-State

The SN74LS299DWR is designed for use in a variety of applications that require data manipulation, including computing, data processing, instrumentation, and control systems. The device's ability to perform parallel and serial data input as well as parallel and serial data output provides the flexibility needed for complex data handling and storage operations.

Applications

  • Data manipulation and storage
  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Sequential operations

The SN74LS299DWR is available in a 20-pin SOIC package, which ensures a compact footprint on printed circuit boards (PCBs), making it suitable for space-constrained applications. Its tri-state outputs allow for connection to a bus-oriented system, providing additional versatility.

With its robust design and the reliability that Texas Instruments is known for, the SN74LS299DWR shift/register storage device represents a practical solution for designers looking to manage data efficiently and effectively in their digital systems.

You May Also Be Interested in

Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess