EN
  • EN
  • DE

MAX322ESA+

Part No MAX322ESA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Max) 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 133991-MAX322ESA+
Ultra Librarian 3D Model Ultra Librarian MAX322ESA+ CAD Model

Description

Product Overview: MAX322ESA+ from Maxim Integrated

The MAX322ESA+ is a precision, dual, high-speed analog switch from Maxim Integrated designed to deliver superior switching performance for a wide range of applications. This compact and efficient component is an ideal solution for systems requiring low-voltage operation and low on-resistance. Its versatility makes it perfect for use in sample-and-hold circuits, communication systems, and audio signal routing, among others.

Key Features

  • Low-Voltage Operation: The MAX322ESA+ operates from a single +4.5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility for various circuit designs.
  • Low On-Resistance: With a typical on-resistance of just 100 ohms, this switch ensures minimal signal distortion and voltage drop, maintaining signal integrity.
  • Fast Switching Times: It offers fast switching times (tON < 175ns and tOFF < 145ns), which is essential for high-speed signal processing and reduces transition errors.
  • High Off-Isolation: The device features high off-isolation (-83dB at 1MHz), which minimizes crosstalk between channels when the switch is in the off state.
  • Low Power Consumption: The MAX322ESA+ has a low power consumption, making it suitable for battery-powered devices and power-sensitive applications.

Applications

  • Audio and Video Switching
  • Sample-and-Hold Circuits
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX322ESA+ is no exception. It is built to meet high standards of reliability and performance. The device comes in an 8-pin NSOIC package, which is suitable for space-constrained applications. With its wide operating temperature range of -40°C to +85°C, the MAX322ESA+ can be reliably used in various environmental conditions.

Conclusion

Whether you're designing a professional audio mixer or a sophisticated data acquisition system, the MAX322ESA+ from Maxim Integrated offers the performance and reliability needed to build state-of-the-art electronic systems. Its combination of low-voltage operation, low on-resistance, and fast switching capabilities makes it a valuable component for any application requiring high-quality analog switching.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess