EN
  • EN
  • DE

TLC59281DBQ

Part No TLC59281DBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver | IC LED DRIVER LINEAR 35MA 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 35mA
Frequency 35MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number TLC59281
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269133-TLC59281DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC59281DBQ CAD Model

Description

Overview of Texas Instruments TLC59281DBQ

The TLC59281DBQ from Texas Instruments is a highly efficient, 16-channel constant-current sink driver designed to provide uniform and constant current for driving LEDs. Incorporated with advanced technology, this integrated circuit is ideal for LED display applications where consistent brightness and extended operational life are critical.

Key Features

  • Output Current Regulation: The device ensures that each channel provides a constant current output, which can be set from 5 mA to 120 mA through a single external resistor. This feature is vital for maintaining consistent brightness across all LEDs.
  • Wide Operating Voltage: The TLC59281DBQ operates with a supply voltage ranging from 3.0 V to 5.5 V, making it versatile for various applications and ensuring compatibility with most common logic levels.
  • Thermal Shutdown Protection: To protect the device from overheating, it includes a thermal shutdown feature that automatically turns off the output drivers when the junction temperature exceeds the thermal shutdown temperature.
  • Open LED Detection: The driver has an open LED detection feature that senses when an LED is not properly connected, which can prevent malfunctions in the LED array.
  • Grayscale Control: It supports 16-bit shift register data input, allowing for precise grayscale control and making it suitable for applications requiring varying levels of brightness.

Applications

The TLC59281DBQ is particularly useful in applications where multiple LEDs require accurate and consistent current control. It is commonly used in:

  • LED video displays
  • Message boards
  • Channel letter lighting
  • Architectural lighting
  • Instrument panel lighting

Package and Quality

This device is offered in a compact SSOP (DBQ) package that is designed to minimize space on a printed circuit board. Texas Instruments is known for its commitment to quality, and the TLC59281DBQ is no exception, ensuring reliable performance and longevity in all supported applications.

In summary, the TLC59281DBQ from Texas Instruments is a versatile, reliable, and high-performance LED driver that provides consistent current to ensure uniform brightness across LED displays and lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6916 $51.8700
180+ $0.5675 $102.1500
275+ $0.5497 $151.1675
380+ $0.5320 $202.1600
490+ $0.5143 $252.0070
655+ $0.4611 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,384 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess