EN
  • EN
  • DE

MIC2214-KKYML-TR

Part No MIC2214-KKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V 0.15A/0.3A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 2.6V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.6V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 099551-MIC2214-KKYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-KKYML-TR CAD Model

Description

Product Overview: MIC2214-KKYML-TR from Microchip Technology

The MIC2214-KKYML-TR is a highly integrated power management solution from Microchip Technology, designed to cater to the demanding needs of portable and battery-powered electronics. This compact device combines the functionality of multiple power management components into a single package, providing both space-saving and performance benefits to designers and engineers.

Key Features

  • Dual-Output LDO: The MIC2214 includes two low-dropout regulators (LDOs) that deliver clean and stable voltage outputs, which are essential for sensitive electronics. These LDOs are capable of supplying up to 300mA and 150mA of output current, respectively.
  • High PSRR: With a high power supply rejection ratio (PSRR), the device ensures that fluctuations in the input voltage do not affect the stability of the output voltage, making it ideal for RF and audio applications where noise can be a critical factor.
  • Low Quiescent Current: It features a low quiescent current that helps in prolonging battery life in portable applications, making it an energy-efficient choice for modern electronic devices.
  • Thermal Shutdown Protection: The MIC2214 is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the product.
  • Current Limit Protection: Additionally, it includes current limit protection to safeguard the device and the load from excessive current conditions.

Applications

The MIC2214-KKYML-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • Bluetooth headsets
  • Digital cameras

Package and Availability

The device is available in a 10-pin 2x2mm MLF® package, which is not only space-efficient but also offers excellent thermal performance. The suffix 'TR' denotes that the product is provided in tape and reel packaging, which is suitable for automated assembly processes. Microchip Technology's commitment to quality ensures that the MIC2214-KKYML-TR meets the rigorous standards required for power management in today's sophisticated electronic systems.

Overall, the MIC2214-KKYML-TR from Microchip Technology stands out as a robust and efficient solution for power management, offering the perfect blend of performance, size, and reliability for a multitude of electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess