Product Overview: 74AHC164T14-13 from Diodes Incorporated
The 74AHC164T14-13 is a high-speed, 8-bit serial-in/parallel-out shift register designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is part of the 74AHC family, known for its high-speed CMOS technology, and offers a blend of speed and power efficiency that makes it suitable for a wide range of applications.
This device features two serial data inputs (A and B) for parallel or serial input modes and eight parallel output pins (Q0 to Q7). The shift register is capable of operating with a supply voltage ranging from 2V to 5.5V, which allows for use in both 3.3V and 5V systems, providing excellent compatibility with a broad spectrum of digital logic levels.
The 74AHC164T14-13 boasts a high noise immunity characteristic of CMOS devices, and its low power consumption makes it an ideal choice for battery-operated and power-sensitive applications. The outputs can drive up to 8 LSTTL loads, ensuring that the device can interface with older technology if necessary. Furthermore, the chip features a maximum clock frequency of 165 MHz, allowing for rapid data processing and swift system performance.
Key features of the 74AHC164T14-13 include:
- 8-bit serial input to parallel output functionality
- Operating Voltage Range: 2V to 5.5V
- High-speed operation: fmax = 165 MHz (typ) at Vcc = 5V
- Low power dissipation: ICC = 4µA (max) at Ta = 25°C
- Complies with JEDEC standard no. 7A
- ESD protection:
- HBM JESD22-A114F exceeds 2000V
- MM JESD22-A115-A exceeds 200V
- Multiple package options for design flexibility
Applications for the 74AHC164T14-13 are diverse and may include digital signal processing, data communication, instrumentation, and any system requiring a reliable and efficient means of serial-to-parallel data conversion. Its robust design and high-speed capabilities make it a preferred choice for designers looking to enhance system performance while maintaining power efficiency.
With its industry-standard footprint, the 74AHC164T14-13 is available in several package types, including SOIC, TSSOP, and MSOP, providing flexibility for different PCB layouts and design considerations. This product underscores Diodes Incorporated's commitment to delivering high-performance, reliable semiconductor solutions across various technological applications.