EN
  • EN
  • DE

74LVC594ABQ,115

Part No 74LVC594ABQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74LVC594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371366-74LVC594ABQ,115
Ultra Librarian 3D Model Ultra Librarian 74LVC594ABQ,115 CAD Model

Description

The 74LVC594ABQ,115 is an 8-bit serial to parallel shift register in a 16-VFQFN exposed pad package.

  • Series: 74LVC
  • Category: Logic - Shift Registers
  • Voltage - Supply: 2V ~ 6V
  • Output Type: Standard
  • Operating Temperature: -40°C ~ 125°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Packaging: Tape & Reel (TR)
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4037
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $2.9324
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess